Flexible thin wall flame retardant polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for electrical insulation and protection of components, terminals, and splices. Operating temperature range is -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. Meets UL VW-1 flammability standard and has a 600V voltage withstand rating. Dimensions are 19.1 mm outside diameter when fully recovered from an initial inside diameter of 18.0 mm and wall thickness of 0.90 mm. RoHS compliant and free from PBBs, PBBOs, PBBEs, and toxic heavy metals. Passes Sony-SS-00259 requirements. Packaged in 150-foot spools.
Flexible, Thin Wall Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259
Standard colors: Black, red, blue, yellow, green, white, clear
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-3X-3/4-06-SS150FT |
| Product Name | 3:1 Flexible Flame Retardant Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |