Flexible, thin wall flame retardant polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for electrical insulation and protection of components, terminals, and splices. It has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 70°C, and full recovery at 100°C. The tubing meets UL E236137, CSA 242540, VW-1, and 600V standards, complies with Sony-SS-00259, and is RoHS compliant. The 3/16 inch as-supplied size shinks to 4.8 mm inside diameter with a minimum wall thickness of 1.5 mm and is packaged in 500-foot spools. Standard colors include black, red, blue, yellow, green, white, and clear.
Flexible, Thin Wall Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259
Standard colors: Black, red, blue, yellow, green, white, clear
Other colors are available upon request.
RoHS Compliant
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-3X-3/16-01-SS500FT | 83K2886 |
| Product Name | 3:1 Flexible Flame Retardant Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |