Flexible, thin wall flame retardant polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for electrical insulation and protection of components, terminals, and splices. The tubing has an as-supplied inside diameter of 6.4 mm and a recovered inside diameter of 2.0 mm, with a minimum wall thickness of 0.65 mm. It operates from -55°C to +125°C, requires a minimum shrink temperature of 70°C, and fully recovers at 100°C. Meets UL VW-1 flammability, 600V voltage withstand, and Sony-SS-00259 standards. RoHS compliant and free from harmful substances. Available in standard colors including black, red, blue, yellow, green, white, and clear.
Flexible, Thin Wall Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259
Standard colors: Black, red, blue, yellow, green, white, clear
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-3X-1/4-07-QB48IN-25 |
| Product Name | 3:1 Flexible Flame Retardant Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |