Qualtek Electronics Corp. 3:1 Flexible Flame Retardant Heat Shrink Tubing Q2-3X-1 1/2-02-QB6IN-5

Description
Flexible, Thin Wall Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259 Standard colors: Black, red, blue, yellow, green, white, clear Other colors are available upon request. RoHS Compliant
Request a Quote Datasheet
Description
Flexible, Thin Wall Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259 Standard colors: Black, red, blue, yellow, green, white, clear Other colors are available upon request. RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-QB6IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
3:1 Flexible Flame Retardant Heat Shrink Tubing
Q2-3X-1 1/2-02-QB6IN-5
3:1 Flexible Flame Retardant Heat Shrink Tubing Q2-3X-1 1/2-02-QB6IN-5
Flexible, Thin Wall Flame Retardant Polyolefin Tubing 3:1 Shrink Ratio Features/Application s Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components. Operating temperature: -55°C to +125°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V Meets: Sony-SS-00259 Standard colors: Black, red, blue, yellow, green, white, clear Other colors are available upon request. RoHS Compliant

Flexible, Thin Wall Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Applications
Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259
Standard colors: Black, red, blue, yellow, green, white, clear
Other colors are available upon request.
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-3X-1 1/2-02-QB6IN-5
Product Name 3:1 Flexible Flame Retardant Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3.5MM-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers