Flexible, thin wall flame retardant polyolefin heat shrink tubing with a 3:1 shrink ratio, designed for electrical insulation and protection of components, terminals, and splices. Operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. Meets VW-1 flammability standard, 600V voltage rating, and Sony-SS-00259. RoHS compliant and free from PBBs, PBBOs, PBBEs, and toxic heavy metals. Tensile strength exceeds 14 MPa, elongation exceeds 400%, and dielectric strength exceeds 20 kV/mm. Available in standard colors including black, red, blue, yellow, green, white, and clear. The part number Q2-3X-1-07-SS150FT corresponds to the 1-inch nominal recovered diameter variant with 150 feet per spool, as listed in the product dimensions table.
Flexible, Thin Wall Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Widely used for electrical insulation. Protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Free from environment harmful substances such as PBB’s, PBBO’s, PBBE’s and toxic heavy metal compounds in its components.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: Sony-SS-00259
Standard colors: Black, red, blue, yellow, green, white, clear
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-3X-1-07-SS150FT |
| Product Name | 3:1 Flexible Flame Retardant Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |