Q1-3/8-01-MS50FT is a 2:1 shrink ratio, thin wall polyolefin heat shrink tubing designed for general electrical insulation and mechanical protection where flame retardancy is not required. It has an as-supplied diameter of 9.5 mm and a recovered diameter of 5.00 mm, with a minimum wall thickness of 0.56 mm. The tubing operates from -55°C to +105°C, has a minimum shrink temperature of 80°C, and fully recovers at 100°C. It is available in black or clear, is RoHS compliant, and comes in 50-foot lengths on a spool. The product meets UL 224, ASTM D 2671, IEC 93, and ISO 62 standards with tensile strength exceeding 10.4 MPa, elongation at break over 500%, dielectric strength greater than 25 kV/mm, and volume resistance above 10^14 Ω·cm.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-3/8-01-MS50FT |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |