General purpose, non-flame retardant polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for electrical insulation and mechanical protection in automotive, appliance, and consumer goods applications. The tubing operates from -55°C to +105°C, shrinks at a minimum of 80°C, and fully recovers at 100°C. Standard colors are black and clear. Dimensions for the 3.5 mm as-supplied size are 3.5 mm inside diameter, 1.75 mm recovered inside diameter, and 0.44 mm minimum wall thickness. It is RoHS compliant, has a dielectric strength greater than 25 kV/mm, volume resistance greater than 10^14 Ω·cm, and meets UL 224, ASTM D 2671, and IEC 93 standards. The part is supplied on a 200-meter spool.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-3.5MM-02-SS200M |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |