Thin wall heat shrink tubing with a 2:1 shrink ratio, made from non-flame retardant polyolefin for electrical insulation and mechanical protection in automotive, appliance, and consumer goods applications. Operates from -55°C to +105°C, with a minimum shrink temperature of 80°C and full recovery at 100°C. Supplied in a 2.0 mm as-supplied diameter, recovering to 1.0 mm with a minimum wall thickness of 0.44 mm. Available in black or clear, RoHS compliant. Shrink length is 100 feet per spool.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-2-02-SS100FT |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |