Thin wall heat shrink tubing with a 2:1 shrink ratio, intended for general electrical insulation and mechanical protection where flame retardancy is not required. The tubing is made of polyolefin, operates from -55°C to +105°C, has a minimum shrink temperature of 80°C, and fully recovers at 100°C. It is available in black and clear, is RoHS compliant, and has a dielectric strength exceeding 25 kV/mm. The part number Q1-15MM-01-SS50M corresponds to a 15.0 mm as-supplied diameter with a 7.50 mm recovered diameter and a 0.69 mm minimum wall thickness, supplied in 50-meter spools.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-15MM-01-SS50M |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |