The Q1-1/2-02-SS200FT is a 2:1 general purpose, non-flame retardant thin wall heat shrink tubing manufactured by Qualtek Electronics Corp. This tubing is made from commercial grade polyolefin, suitable for applications where flame retardant properties are not required, but electrical insulation and mechanical performance are essential. It exhibits a bright and shiny surface, making it visually appealing for automotive, appliance, and consumer goods applications. The operating temperature range for this tubing is from -55°C to +105°C, with a minimum shrink temperature of 80°C and a full recovery temperature of 100°C. It is available in standard colors of black and clear, with additional colors available upon request. The product is RoHS compliant, ensuring it meets environmental standards.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-1/2-02-SS200FT |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |