Q1-1-02-MS50FT is a 2:1 shrink ratio thin wall polyolefin heat shrink tubing designed for electrical insulation and mechanical protection in non-flame-retardant applications. The tubing has an as-supplied inside diameter of 2.0 mm and recovers to 1.0 mm with a minimum wall thickness of 0.44 mm. It operates from -55°C to +105°C, shrinks fully at 100°C, and meets RoHS compliance. Standard packaging is 50 feet per spool, with standard colors black and clear. Longitudinal shrinkage is ≤5%, and dielectric strength exceeds 25 kV/mm.
General Purpose, Non-Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Commercial grade polyolefin tubing for general applications where flame retardant properties are not needed but electrical insulation and mechanical performance is important. Conforms to objects more uniformly and with less longitudinal change than most PVC based tubing. Bright and shiny surface is an attractive covering for many automotive, appliance and consumer-goods applications. Clear version offers exceptional clarity for protecting marked surfaces.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 80°C
Full recovery temperature: 100°C
Standard colors: Black, clear
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q1-1-02-MS50FT |
| Product Name | 2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |