Qualtek Electronics Corp. Plugs and Receptacles Q-822

Description
Power Entry Connector Plug, Male Blades NEMA L6-15P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA L6-15P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q535-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q535-ND
Plugs and Receptacles Q535-ND
Power Entry Connector Plug, Male Blades NEMA L6-15P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA L6-15P Free Hanging (In-Line)

Buy Now Datasheet
Conn, Power Entry, Nema L6-15P, 250V; Connector Type Qualtek Electronics - 10R0697 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L6-15P, 250V; Connector Type Qualtek Electronics
10R0697
Conn, Power Entry, Nema L6-15P, 250V; Connector Type Qualtek Electronics 10R0697
CONN, POWER ENTRY, NEMA L6-15P, 250V; Connector Type:NEMA L6-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, POWER ENTRY, NEMA L6-15P, 250V; Connector Type:NEMA L6-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q535-ND 10R0697
Product Name Plugs and Receptacles Conn, Power Entry, Nema L6-15P, 250V; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data