Qualtek Electronics Corp. Plugs and Receptacles Q-810

Description
Power Entry Connector Plug, Male Blades NEMA L5-15P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA L5-15P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q534-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q534-ND
Plugs and Receptacles Q534-ND
Power Entry Connector Plug, Male Blades NEMA L5-15P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA L5-15P Free Hanging (In-Line)

Buy Now Datasheet
Conn, Power Entry, Nema L5-15P, 125V; Connector Type Qualtek Electronics - 10R0691 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema L5-15P, 125V; Connector Type Qualtek Electronics
10R0691
Conn, Power Entry, Nema L5-15P, 125V; Connector Type Qualtek Electronics 10R0691
CONN, POWER ENTRY, NEMA L5-15P, 125V; Connector Type:NEMA L5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, POWER ENTRY, NEMA L5-15P, 125V; Connector Type:NEMA L5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q534-ND 10R0691
Product Name Plugs and Receptacles Conn, Power Entry, Nema L5-15P, 125V; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data