Qualtek Electronics Corp. Plugs and Receptacles Q-728

Description
Power Entry Connector Plug, Female Sockets NEMA 6-20R Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets NEMA 6-20R Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q533-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q533-ND
Plugs and Receptacles Q533-ND
Power Entry Connector Plug, Female Sockets NEMA 6-20R Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets NEMA 6-20R Free Hanging (In-Line)

Buy Now Datasheet
Conn, Power Entry, Nema 6-20R, 250V; Connector Type Qualtek Electronics - 10R0690 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema 6-20R, 250V; Connector Type Qualtek Electronics
10R0690
Conn, Power Entry, Nema 6-20R, 250V; Connector Type Qualtek Electronics 10R0690
CONN, POWER ENTRY, NEMA 6-20R, 250V; Connector Type:NEMA 6-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

CONN, POWER ENTRY, NEMA 6-20R, 250V; Connector Type:NEMA 6-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q533-ND 10R0690
Product Name Plugs and Receptacles Conn, Power Entry, Nema 6-20R, 250V; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data