Qualtek Electronics Corp. Plugs and Receptacles Q-718

Description
Power Entry Connector Plug, Female Sockets NEMA 5-20R Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Female Sockets NEMA 5-20R Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q529-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q529-ND
Plugs and Receptacles Q529-ND
Power Entry Connector Plug, Female Sockets NEMA 5-20R Free Hanging (In-Line)

Power Entry Connector Plug, Female Sockets NEMA 5-20R Free Hanging (In-Line)

Buy Now Datasheet
Conn, Power Entry, Nema 5-20R, 125V; Connector Type Qualtek Electronics - 10R0686 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema 5-20R, 125V; Connector Type Qualtek Electronics
10R0686
Conn, Power Entry, Nema 5-20R, 125V; Connector Type Qualtek Electronics 10R0686
CONN, POWER ENTRY, NEMA 5-20R, 125V; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, POWER ENTRY, NEMA 5-20R, 125V; Connector Type:NEMA 5-20R; Current Rating:20A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q529-ND 10R0686
Product Name Plugs and Receptacles Conn, Power Entry, Nema 5-20R, 125V; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data