Qualtek Electronics Corp. Plugs and Receptacles Q-710H

Description
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 189-Q-710H-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
189-Q-710H-ND
Plugs and Receptacles 189-Q-710H-ND
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)

Buy Now Datasheet
Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics - 70AJ5893 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics
70AJ5893
Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics 70AJ5893
CONN, POWER ENTRY, NEMA 5-15P, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

CONN, POWER ENTRY, NEMA 5-15P, 125V; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 189-Q-710H-ND 70AJ5893
Product Name Plugs and Receptacles Conn, Power Entry, Nema 5-15P, 125V; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details