Qualtek Electronics Corp. Plugs and Receptacles Q-710

Description
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - Q526-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
Q526-ND
Plugs and Receptacles Q526-ND
Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades NEMA 5-15P Free Hanging (In-Line)

Buy Now Datasheet
Mains Plug, Nema 5-15P, 15A, 125Vac, Blk; Connector Type Qualtek Electronics - 10R0683 - Newark, An Avnet Company
Chicago, IL, United States
Mains Plug, Nema 5-15P, 15A, 125Vac, Blk; Connector Type Qualtek Electronics
10R0683
Mains Plug, Nema 5-15P, 15A, 125Vac, Blk; Connector Type Qualtek Electronics 10R0683
MAINS PLUG, NEMA 5-15P, 15A, 125VAC, BLK; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125VAC; Product Range:- RoHS Compliant: Yes

MAINS PLUG, NEMA 5-15P, 15A, 125VAC, BLK; Connector Type:NEMA 5-15P; Current Rating:15A; Connector Colour:Black; Connector Body Material:-; Voltage Rating VAC:125VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q526-ND 10R0683
Product Name Plugs and Receptacles Mains Plug, Nema 5-15P, 15A, 125Vac, Blk; Connector Type Qualtek Electronics
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data