Qualtek Electronics Corp. 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-3/16-01-QB48IN-25

Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton®) for high resistance to corrosive fluids, fuels, and extreme temperatures. It has a 2:1 shrink ratio, operates from -55°C to +200°C, and fully recovers at 175°C. The 3/16 inch size after recovery has an inside diameter of 4.8 mm and a wall thickness of 0.90 mm, supplied as cut-to-length tubing on a 48-inch spool, 25 pieces per bag. It meets UL VW-1 and SAE-AMS-DTL-23053/13 standards, is RoHS compliant, and has a black standard color.

Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton®) for high resistance to corrosive fluids, fuels, and extreme temperatures. It has a 2:1 shrink ratio, operates from -55°C to +200°C, and fully recovers at 175°C. The 3/16 inch size after recovery has an inside diameter of 4.8 mm and a wall thickness of 0.90 mm, supplied as cut-to-length tubing on a 48-inch spool, 25 pieces per bag. It meets UL VW-1 and SAE-AMS-DTL-23053/13 standards, is RoHS compliant, and has a black standard color.

Suppliers

Company
Product
Description
Supplier Links
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Q-200E-3/16-01-QB48IN-25
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-3/16-01-QB48IN-25
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant

200°C Very Flexible Modified Fluroelastomer Tubing (Viton®)
2:1 Shrink Ratio
Features/Applications
Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking.
Operating temperature: -55°C to +200°C
Minimum shrink temperature: 150°C
Full recovery temperature: 175°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/13
Standard Color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q-200E-3/16-01-QB48IN-25
Product Name 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/32-01-QB6IN-38 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-07-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-05-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details