Qualtek Electronics Corp. 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-1/8-01-QB6IN-20

Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton™) with a 2:1 shrink ratio, designed for high resistance to corrosive fluids, fuels, lubricants, acids, and solvents at temperatures from -55°C to +200°C. It has a minimum shrink temperature of 150°C and full recovery at 175°C. The 1/8 inch (3.2 mm) as-supplied inside diameter reduces to 1.6 mm after shrinking, with a wall thickness of 0.76 mm. It is supplied in black, round cross-section, and packaged in 50 pieces per spool. The tubing meets UL VW-1 and SAE-AMS-DTL-23053/13 standards, is RoHS compliant, and exhibits self-extinguishing properties, high dielectric strength, and copper corrosion resistance.

Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton™) with a 2:1 shrink ratio, designed for high resistance to corrosive fluids, fuels, lubricants, acids, and solvents at temperatures from -55°C to +200°C. It has a minimum shrink temperature of 150°C and full recovery at 175°C. The 1/8 inch (3.2 mm) as-supplied inside diameter reduces to 1.6 mm after shrinking, with a wall thickness of 0.76 mm. It is supplied in black, round cross-section, and packaged in 50 pieces per spool. The tubing meets UL VW-1 and SAE-AMS-DTL-23053/13 standards, is RoHS compliant, and exhibits self-extinguishing properties, high dielectric strength, and copper corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/8-01-QB6IN-20 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Q-200E-1/8-01-QB6IN-20
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-1/8-01-QB6IN-20
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant

200°C Very Flexible Modified Fluroelastomer Tubing (Viton®)
2:1 Shrink Ratio
Features/Applications
Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking.
Operating temperature: -55°C to +200°C
Minimum shrink temperature: 150°C
Full recovery temperature: 175°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/13
Standard Color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q-200E-1/8-01-QB6IN-20
Product Name 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/8-01-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/4-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers