Qualtek Electronics Corp. 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-1-01-SS30M

Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton®) with a 2:1 shrink ratio, designed for high resistance to corrosive fluids, fuels, and extreme temperatures without cracking. It operates from -55°C to +200°C, with a minimum shrink temperature of 150°C and full recovery at 175°C. The tubing meets SAE-AMS-DTL-23053/13 and has UL VW-1 approval (File No. E245010). It is black, RoHS compliant, and exhibits tensile strength >8.5 MPa, elongation at break >250%, dielectric strength >7.9 kV/mm, and self-extinguishing properties. The Q-200E-1-01-SS30M variant corresponds to a 1-inch nominal size, with an as-supplied inside diameter of 25.4 mm, recovered diameter of 12.7 mm, and wall thickness of 1.65 mm, supplied flat on a 30-meter spool.

Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton®) with a 2:1 shrink ratio, designed for high resistance to corrosive fluids, fuels, and extreme temperatures without cracking. It operates from -55°C to +200°C, with a minimum shrink temperature of 150°C and full recovery at 175°C. The tubing meets SAE-AMS-DTL-23053/13 and has UL VW-1 approval (File No. E245010). It is black, RoHS compliant, and exhibits tensile strength >8.5 MPa, elongation at break >250%, dielectric strength >7.9 kV/mm, and self-extinguishing properties. The Q-200E-1-01-SS30M variant corresponds to a 1-inch nominal size, with an as-supplied inside diameter of 25.4 mm, recovered diameter of 12.7 mm, and wall thickness of 1.65 mm, supplied flat on a 30-meter spool.

Suppliers

Company
Product
Description
Supplier Links
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-SS30M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Q-200E-1-01-SS30M
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-1-01-SS30M
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant

200°C Very Flexible Modified Fluroelastomer Tubing (Viton®)
2:1 Shrink Ratio
Features/Applications
Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking.
Operating temperature: -55°C to +200°C
Minimum shrink temperature: 150°C
Full recovery temperature: 175°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/13
Standard Color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q-200E-1-01-SS30M
Product Name 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/32-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/32-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/32-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-03-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details