Qualtek Electronics Corp. 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-1-01-QB48IN-5

Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Description
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton®) with a 2:1 shrink ratio, designed for superior cut-through resistance and protection against corrosive fluids, fuels, and solvents across a temperature range of -55°C to +200°C. It has a minimum shrink temperature of 150°C and fully recovers at 175°C. The tubing is black, RoHS compliant, and meets UL VW-1 and SAE-AMS-DTL-23053/13 standards. It exhibits tensile strength greater than 8.5 MPa, elongation at break exceeding 250%, and dielectric strength above 7.9 kV/mm. The product is supplied in round or flat profiles depending on size, with wall thicknesses ranging from 0.76 mm to 2.80 mm after recovery. Packaging includes spools with 50 pieces per bag for smaller sizes and fewer for larger diameters.

Datasheet Summary
Powered by GS/AI

Q-200E heat shrink tubing is made from modified fluoroelastomer (Viton®) with a 2:1 shrink ratio, designed for superior cut-through resistance and protection against corrosive fluids, fuels, and solvents across a temperature range of -55°C to +200°C. It has a minimum shrink temperature of 150°C and fully recovers at 175°C. The tubing is black, RoHS compliant, and meets UL VW-1 and SAE-AMS-DTL-23053/13 standards. It exhibits tensile strength greater than 8.5 MPa, elongation at break exceeding 250%, and dielectric strength above 7.9 kV/mm. The product is supplied in round or flat profiles depending on size, with wall thicknesses ranging from 0.76 mm to 2.80 mm after recovery. Packaging includes spools with 50 pieces per bag for smaller sizes and fewer for larger diameters.

Suppliers

Company
Product
Description
Supplier Links
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-QB48IN-5 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Q-200E-1-01-QB48IN-5
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing Q-200E-1-01-QB48IN-5
200°C Very Flexible Modified Fluroelastomer Tubing (Viton®) 2:1 Shrink Ratio Features/Application s Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking. Operating temperature: -55°C to +200°C Minimum shrink temperature: 150°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/13 Standard Color: Black RoHS Compliant

200°C Very Flexible Modified Fluroelastomer Tubing (Viton®)
2:1 Shrink Ratio
Features/Applications
Q-200E is made from modified fluoroelastomer with superior impact, abrasion and cut-through resistance. Used for applications requiring high resistance to corrosive fluids, fuels, lubricants, acids and solvents at elevated temperatures. Very flexible at high and low temperatures without cracking.
Operating temperature: -55°C to +200°C
Minimum shrink temperature: 150°C
Full recovery temperature: 175°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/13
Standard Color: Black
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q-200E-1-01-QB48IN-5
Product Name 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-05-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-03-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-05-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details