Qualtek Electronics Corp. 2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing Q-175K-3/32-02-SS200M

Description
175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing 2:1 Shrink Ratio Features/Application s Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +175°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard color: Clear RoHS Compliant
Request a Quote
Description
175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing 2:1 Shrink Ratio Features/Application s Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +175°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard color: Clear RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-175K heat shrink tubing is a clear, semi-rigid, high-temperature PVDF tubing with a 2:1 shrink ratio, designed to protect wires, solder joints, terminals, connectors, and components in demanding environments. It operates from -55°C to +175°C with full recovery at 175°C. It meets UL VW-1 and SAE-AMS-DTL-23053/18 standards, exhibits tensile strength exceeding 34.5 MPa, ultimate elongation over 150%, and dielectric strength greater than 30 kV/mm. It is RoHS compliant. For the 3/32 inch as-supplied size, the recovered inside diameter is 2.4 mm, wall thickness is 0.23 mm, and it is supplied in 200-meter spools.

Datasheet Summary
Powered by GS/AI

Q-175K heat shrink tubing is a clear, semi-rigid, high-temperature PVDF tubing with a 2:1 shrink ratio, designed to protect wires, solder joints, terminals, connectors, and components in demanding environments. It operates from -55°C to +175°C with full recovery at 175°C. It meets UL VW-1 and SAE-AMS-DTL-23053/18 standards, exhibits tensile strength exceeding 34.5 MPa, ultimate elongation over 150%, and dielectric strength greater than 30 kV/mm. It is RoHS compliant. For the 3/32 inch as-supplied size, the recovered inside diameter is 2.4 mm, wall thickness is 0.23 mm, and it is supplied in 200-meter spools.

Suppliers

Company
Product
Description
Supplier Links
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/32-02-SS200M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing
Q-175K-3/32-02-SS200M
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing Q-175K-3/32-02-SS200M
175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing 2:1 Shrink Ratio Features/Application s Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +175°C Full recovery temperature: 175°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard color: Clear RoHS Compliant

175°C Clear, Semi-Rigid, High Temperature, Chemical Resistant PVDF Tubing
2:1 Shrink Ratio
Features/Applications
Semi-rigid flame retardant heat shrinkable polyvinylidene fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects wires, solder joints, terminals, connectors and components from most industrial fluids, solvents and chemicals.
Operating temperature: -55°C to +175°C
Full recovery temperature: 175°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/18
Standard color: Clear
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K1841 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K1841
Heat Shrink Tubing Qualtek Electronics 83K1841
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number Q-175K-3/32-02-SS200M 83K1841
Product Name 2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-11MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details