Qualtek Electronics Corp. 2:1 150°C Flexible PVDF Heat Shrink Tubing Q-150K-3/16-01-SS100M

Description
150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Application s Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +150°C Minimum shrink temperature: 135°C Full recovery temperature: 150°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard colors: Black, Clear RoHS Compliant
Request a Quote
Description
150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Application s Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +150°C Minimum shrink temperature: 135°C Full recovery temperature: 150°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard colors: Black, Clear RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-150K-3/16-01-SS100M is a 2:1 shrink ratio, flexible PVDF heat shrink tubing rated for operation from -55°C to +150°C, with a minimum shrink temperature of 135°C and full recovery at 150°C. It has a nominal inside diameter of 4.8 mm as supplied and 2.4 mm after recovery, with a wall thickness of 0.26 mm. The tubing is black, circular in cross-section when shrunk, and supplied in standard 25-meter cut lengths on spools. It meets UL VW-1 flammability requirements with File No. E245010 and complies with SAE-AMS-DTL-23053/18. The material is RoHS compliant and exhibits high abrasion, chemical, and solvent resistance.

Datasheet Summary
Powered by GS/AI

Q-150K-3/16-01-SS100M is a 2:1 shrink ratio, flexible PVDF heat shrink tubing rated for operation from -55°C to +150°C, with a minimum shrink temperature of 135°C and full recovery at 150°C. It has a nominal inside diameter of 4.8 mm as supplied and 2.4 mm after recovery, with a wall thickness of 0.26 mm. The tubing is black, circular in cross-section when shrunk, and supplied in standard 25-meter cut lengths on spools. It meets UL VW-1 flammability requirements with File No. E245010 and complies with SAE-AMS-DTL-23053/18. The material is RoHS compliant and exhibits high abrasion, chemical, and solvent resistance.

Suppliers

Company
Product
Description
Supplier Links
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-SS100M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 150°C Flexible PVDF Heat Shrink Tubing
Q-150K-3/16-01-SS100M
2:1 150°C Flexible PVDF Heat Shrink Tubing Q-150K-3/16-01-SS100M
150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Application s Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +150°C Minimum shrink temperature: 135°C Full recovery temperature: 150°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard colors: Black, Clear RoHS Compliant

150°C Modified Thin Wall Flexible PVDF Tubing
2:1 Shrink Ratio
Features/Applications
Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals.
Operating temperature: -55°C to +150°C
Minimum shrink temperature: 135°C
Full recovery temperature: 150°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/18
Standard colors: Black, Clear
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q-150K-3/16-01-SS100M-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q-150K-3/16-01-SS100M-ND
Heat Shrink Tubing Q-150K-3/16-01-SS100M-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 328.1' (100.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 328.1' (100.0m)"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K1797 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K1797
Heat Shrink Tubing Qualtek Electronics 83K1797
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q-150K-3/16-01-SS100M Q-150K-3/16-01-SS100M-ND 83K1797
Product Name 2:1 150°C Flexible PVDF Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVDF Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - Q-150K-1-01-SS50M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-03-SS250FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-04-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details