Qualtek Electronics Corp. 2:1 150°C Flexible PVDF Heat Shrink Tubing Q-150K-1/16-01-SS200M

Description
150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Application s Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +150°C Minimum shrink temperature: 135°C Full recovery temperature: 150°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard colors: Black, Clear RoHS Compliant
Request a Quote
Description
150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Application s Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +150°C Minimum shrink temperature: 135°C Full recovery temperature: 150°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard colors: Black, Clear RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-150K-1/16-01-SS200M is a 2:1 shrink ratio, black, modified thin wall flexible PVDF heat shrink tubing rated for operating temperatures from -55°C to +150°C with a full recovery temperature of 150°C. It has an inside diameter of 1.6 mm as supplied and contracts to 0.8 mm after shrinking, with a wall thickness of 0.26 mm. The tubing is round in shape and supplied in 200-meter spools. It meets UL VW-1 flammability standard (File No. E245010) and SAE-AMS-DTL-23053/18, is RoHS compliant, and exhibits high resistance to abrasion, cut-through, and chemical exposure.

Datasheet Summary
Powered by GS/AI

Q-150K-1/16-01-SS200M is a 2:1 shrink ratio, black, modified thin wall flexible PVDF heat shrink tubing rated for operating temperatures from -55°C to +150°C with a full recovery temperature of 150°C. It has an inside diameter of 1.6 mm as supplied and contracts to 0.8 mm after shrinking, with a wall thickness of 0.26 mm. The tubing is round in shape and supplied in 200-meter spools. It meets UL VW-1 flammability standard (File No. E245010) and SAE-AMS-DTL-23053/18, is RoHS compliant, and exhibits high resistance to abrasion, cut-through, and chemical exposure.

Suppliers

Company
Product
Description
Supplier Links
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/16-01-SS200M - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 150°C Flexible PVDF Heat Shrink Tubing
Q-150K-1/16-01-SS200M
2:1 150°C Flexible PVDF Heat Shrink Tubing Q-150K-1/16-01-SS200M
150°C Modified Thin Wall Flexible PVDF Tubing 2:1 Shrink Ratio Features/Application s Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals. Operating temperature: -55°C to +150°C Minimum shrink temperature: 135°C Full recovery temperature: 150°C Approval: UL VW-1, File No. E245010 Meets: SAE-AMS-DTL-23053/18 Standard colors: Black, Clear RoHS Compliant

150°C Modified Thin Wall Flexible PVDF Tubing
2:1 Shrink Ratio
Features/Applications
Excellent flame-retardant, heat shrinkable polyvinylidence fluoride tubing for applications requiring high temperature performance, outstanding abrasion and cut-through resistance or superior chemical and solvent resistant properties. It reliably protects solder joints, terminals and connectors from most industrial fluids, solvents and chemicals.
Operating temperature: -55°C to +150°C
Minimum shrink temperature: 135°C
Full recovery temperature: 150°C
Approval: UL VW-1, File No. E245010
Meets: SAE-AMS-DTL-23053/18
Standard colors: Black, Clear
RoHS Compliant

Supplier's Site Datasheet
Heat Shrink Tubing - Q-150K-1/16-01-SS200M-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q-150K-1/16-01-SS200M-ND
Heat Shrink Tubing Q-150K-1/16-01-SS200M-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 656.2' (200.0m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 656.2' (200.0m)"

Buy Now Datasheet
Heat Shrink Tubing Qualtek Electronics - 83K1773 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing Qualtek Electronics
83K1773
Heat Shrink Tubing Qualtek Electronics 83K1773
HEAT SHRINK TUBING

HEAT SHRINK TUBING

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q-150K-1/16-01-SS200M Q-150K-1/16-01-SS200M-ND 83K1773
Product Name 2:1 150°C Flexible PVDF Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material PVDF Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Tubing 1/4 In. Shrink(2:1) 4 FT.L; ThinWall ; Int. Dia. 6.4 mm - 70133161 - Allied Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-1/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
3 suppliers