Qualtek Electronics Corp. 172x150x51mm, 100-240VAC, 199.34CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan FMA1-17251WBMW34-55

Description
FMA1-17251WBMW34-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-17251WBMW34-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 100-240VAC, 199.34CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan - FMA1-17251WBMW34-55 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 100-240VAC, 199.34CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan
FMA1-17251WBMW34-55
172x150x51mm, 100-240VAC, 199.34CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan FMA1-17251WBMW34-55
FMA1-17251WBMW34-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

FMA1-17251WBMW34-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-17251WBMW34-55
Product Name 172x150x51mm, 100-240VAC, 199.34CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 199 SCFM (339 m³/hr)
Maximum Static Pressure 0.4600 in H2O (0.8594 Torr)
Maximum Sound Level 51.5 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 17B6445 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Brushless Fans (BLDC) - FAD1-04010CSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers
AC Fans - Q579-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers