The FMA1-17251WBLW33-56 is a 172x150x51mm brushless EC axial fan with a two-ball bearing, aluminum alloy frame, and UL94V-0 plastic impeller. It operates from 100-240 VAC, delivers 180.83 CFM (5.12 CMM) at 2500 rpm, and produces 48.0 dB(A) noise at one meter distance. The fan includes an alarm output (RD) and is rated IP56. It has 400mm UL 1007 AWG 22 wire leads, an operating temperature range of -20°C to 70°C, and a rated life of 70,000 hours at 40°C. The fan is electronically protected and weighs 720 grams.
FMA1-17251WBLW33-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-17251WBLW33-56 |
| Product Name | 172x150x51mm, 100-240VAC, 180.83CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 181 SCFM (307 m³/hr) |
| Maximum Static Pressure | 0.3800 in H2O (0.7100 Torr) |
| Maximum Sound Level | 48 dbA |
| Nominal Voltage | 100 to 240 volts |