Qualtek Electronics Corp. 172x150x51mm, 100-240VAC, 180.83CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan FMA1-17251WBLW32

Description
FMA1-17251WBLW32 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-17251WBLW32 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172x150x51mm, 100-240VAC, 180.83CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan - FMA1-17251WBLW32 - Qualtek Electronics Corp.
Mentor, OH, United States
172x150x51mm, 100-240VAC, 180.83CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan
FMA1-17251WBLW32
172x150x51mm, 100-240VAC, 180.83CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan FMA1-17251WBLW32
FMA1-17251WBLW32 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Aluminum Alloy IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

FMA1-17251WBLW32 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 400mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Aluminum Alloy
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-17251WBLW32
Product Name 172x150x51mm, 100-240VAC, 180.83CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 181 SCFM (307 m³/hr)
Maximum Static Pressure 0.3800 in H2O (0.7100 Torr)
Maximum Sound Level 48 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

50x50x10mm, 24 VDC, 8 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-05010DBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010CBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Sound Level 19 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510BHMW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Sound Level 23 dbA
Nominal Voltage 5 volts
View Details