The FMA1-12038WBMW14-55 is a 120x120x38mm EC axial fan designed for efficient airflow with a maximum airflow rate of 109.88 CFM. It operates on a voltage range of 100-240VAC and features a speed sensor (FG) output, which allows for monitoring of fan speed. The fan is equipped with three wire leads for connection and is constructed with a plastic frame and impeller, both rated UL94V-0 for fire resistance. It has an IP55 rating, indicating protection against dust and water ingress, making it suitable for various environments. The fan operates effectively within a temperature range of -20°C to 70°C and has a life expectancy of 70,000 hours at 40°C. The noise level is measured at 49.3 dB/A at one meter from the intake axis. This product is ideal for applications requiring reliable cooling and airflow management.
FMA1-12038WBMW14-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-12038WBMW14-55 |
| Product Name | 120x120x38mm, 100-240VAC, 109.88CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 110 SCFM (187 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) |
| Maximum Sound Level | 45.2 dbA |
| Nominal Voltage | 100 to 240 volts |