Qualtek Electronics Corp. 120x120x38mm, 100-240VAC, 86.25CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan FMA1-12038WBLW13

Description
FMA1-12038WBLW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote
Description
FMA1-12038WBLW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMA1-12038WBLW13 is a 120x120x38mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 86.25 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with three wire leads for connection and includes an alarm output (RD) for monitoring purposes. The fan is rated IP54, making it suitable for environments where dust and moisture are present. With a temperature operating range of -20¬8C to 70¬8C and a life expectancy of 70,000 hours at 40¬8C, this fan is designed for long-term use. The construction includes a plastic frame and impeller, both rated UL94V-0 for fire resistance.

Datasheet Summary
Powered by GS/AI

The FMA1-12038WBLW13 is a 120x120x38mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 86.25 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with three wire leads for connection and includes an alarm output (RD) for monitoring purposes. The fan is rated IP54, making it suitable for environments where dust and moisture are present. With a temperature operating range of -20¬8C to 70¬8C and a life expectancy of 70,000 hours at 40¬8C, this fan is designed for long-term use. The construction includes a plastic frame and impeller, both rated UL94V-0 for fire resistance.

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 100-240VAC, 86.25CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan - FMA1-12038WBLW13 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 100-240VAC, 86.25CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan
FMA1-12038WBLW13
120x120x38mm, 100-240VAC, 86.25CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan FMA1-12038WBLW13
FMA1-12038WBLW13 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

FMA1-12038WBLW13 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-12038WBLW13
Product Name 120x120x38mm, 100-240VAC, 86.25CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.25 SCFM (147 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 38.5 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Power Cord; For Use With Qualtek Electronics - 94C1703 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 125 volts
Running Current 10 amps
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7310 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q572-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers