FMA1-12038WBLT12-A55
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-12038WBLT12-A55 |
| Product Name | 120x120x38mm, 100-240VAC, 96.57CFM, Terminal, IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 96.57 SCFM (164 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) |
| Maximum Sound Level | 41.7 dbA |
| Nominal Voltage | 100 to 240 volts |