Win Source Part Number: 1133208-FMA1-12038WB
Category: Fans, Thermal Management>AC Fans
Series: FMA1-12038-A
Features: Electronic Commutation (EC)
Termination: 2 Wire Leads
Package: Bulk
Ingress Protection: IP54 - Dust Protected, Water Resistant
Standard Package: 40
Voltage - Rated: 100 ~ 240VAC
Power (Watts): 15.00W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Width: 38.00mm
Air Flow: 137.6 CFM (3.85m³/min)
Static Pressure: 0.445 in H2O (110.8 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 51.5dB(A)
RPM: 3500 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
Dimension: Square - 120mm L x 120mm H
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.180A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Qualtek
Other Names: Q1281
Base Product Number: FMA1-12038
Approval Agency: CE, cURus
Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 137.6 CFM (3.85m³/min) 2 Wire Leads
AC Fans EC FAN, 120x120x38mm, 2-BALL BEARING, ULTRA HIGH SPEED, 100-240VAC, WIRE LEADS
EC FAN, 120X120X38MM, 2-BALL BEA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1133208-FMA1-12038WBJW12-A | Q1281-ND | FMA1-12038WBJW12-A | FMA1-12038WBJW12-A |
| Product Name | Fans, Thermal Management - AC Fans | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 138 SCFM (234 m³/hr) | 138 SCFM (234 m³/hr) | ||
| Maximum Static Pressure | 0.4450 in H2O (0.8314 Torr) | |||
| Maximum Sound Level | 51.5 dbA | 51.5 dbA | ||
| Nominal Voltage | 100 to 240 volts | 100 to 240 volts |