Qualtek Electronics Corp. 120x120x38mm, 100-240VAC, 61.91CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP54, Ball Bearing EC Axial Fan FMA1-12038WBAW1B-A

Description
FMA1-12038WBAW1B-A EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control & Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-12038WBAW1B-A EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control & Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 100-240VAC, 61.91CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP54, Ball Bearing EC Axial Fan - FMA1-12038WBAW1B-A - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 100-240VAC, 61.91CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP54, Ball Bearing EC Axial Fan
FMA1-12038WBAW1B-A
120x120x38mm, 100-240VAC, 61.91CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP54, Ball Bearing EC Axial Fan FMA1-12038WBAW1B-A
FMA1-12038WBAW1B-A EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control & Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

FMA1-12038WBAW1B-A EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: PWM Speed Control & Speed Sensor (FG) Output
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-12038WBAW1B-A
Product Name 120x120x38mm, 100-240VAC, 61.91CFM, 4 Wire Leads, PWM Speed Control & Speed Sensor, IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 61.91 SCFM (105 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 30.8 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025CHJW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
25x25x10mm, 5 VDC, 1.6 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-02510BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
DC Brushless Fans (BLDC) - FAD1-04010CSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers