Qualtek Electronics Corp. 120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP55, Ball Bearing EC Axial Fan FMA1-12038WBAW19-55

Description
FMA1-12038WBAW19-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-12038WBAW19-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP55, Ball Bearing EC Axial Fan - FMA1-12038WBAW19-55 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP55, Ball Bearing EC Axial Fan
FMA1-12038WBAW19-55
120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP55, Ball Bearing EC Axial Fan FMA1-12038WBAW19-55
FMA1-12038WBAW19-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: PWM Speed Control Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

FMA1-12038WBAW19-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: PWM Speed Control
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-12038WBAW19-55
Product Name 120x120x38mm, 100-240VAC, 58.84CFM, 3 Wire Leads, PWM Speed Control, IP55, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.84 SCFM (100 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
Maximum Sound Level 27.6 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 24 VDC, 4.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010DHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
3 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-02510CBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 1.3 SCFM (2.21 m³/hr)
Maximum Sound Level 12.5 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010BHJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 5 volts
View Details
Fan Accessories Qualtek Electronics - 17B6460 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details