The FMA1-12025WBLW13 is a 120x120x25mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and delivers a maximum airflow of 58.1 CFM. The fan features three wire leads for connection and includes an alarm output (RD) for monitoring purposes. It is rated IP54, providing protection against dust and water splashes, making it suitable for various environments. The fan is equipped with a brushless EC motor that is electronically protected, ensuring reliable performance. With a life expectancy of 70,000 hours at an operating temperature range of -20°C to 70°C, this fan is built for longevity. The frame and impeller are made from UL94V-0 plastic, contributing to its overall durability.
FMA1-12025WBLW13 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-12025WBLW13 |
| Product Name | 120x120x25mm, 100-240VAC, 58.1CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 58.1 SCFM (98.75 m³/hr) |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) |
| Maximum Sound Level | 37 dbA |
| Nominal Voltage | 100 to 240 volts |