Qualtek Electronics Corp. 120x120x25mm, 100-240VAC, 79.16CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-12025WBHW14

Description
FMA1-12025WBHW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-12025WBHW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120x120x25mm, 100-240VAC, 79.16CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan - FMA1-12025WBHW14 - Qualtek Electronics Corp.
Mentor, OH, United States
120x120x25mm, 100-240VAC, 79.16CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
FMA1-12025WBHW14
120x120x25mm, 100-240VAC, 79.16CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-12025WBHW14
FMA1-12025WBHW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

FMA1-12025WBHW14 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-12025WBHW14
Product Name 120x120x25mm, 100-240VAC, 79.16CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 79.16 SCFM (135 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 44.8 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

40x40x10mm, 12 VDC, 7 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010CHJW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
View Details
3 suppliers
Emi/rfi Power Line Filters Qualtek Electronics - 17B7359 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q581-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.5 SCFM (51.84 m³/hr)
Maximum Static Pressure 0.0890 in H2O (0.1663 Torr)
View Details
3 suppliers