The FMA1-12025WBHW12 is a 120x120x25mm brushless EC axial fan with two ball bearings, UL 1007 AWG 22, 300mm wire leads, and an IP54 rating. It operates on 100-240VAC, draws 0.10A, consumes 6.00W, delivers 79.16CFM at 3000rpm, and generates 44.8dB(A) noise. The frame and impeller are made of UL94V-0 plastic. The operating temperature range is -20°C to 70°C with a life expectancy of 70,000 hours at 40°C. The fan includes electronic motor protection.
FMA1-12025WBHW12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-12025WBM and FMA1-12025WBL series fans have CE approvals.
Fan Tubeaxial 100 ~ 240VAC Square - 120mm L x 120mm H Ball 79.4 CFM (2.22m³/min) 2 Wire Leads
AC Fans EC FAN, 120x120x25mm, 2-BALL BEARING, HIGH SPEED, 100-240VAC, WIRE LEADS
EC FAN, 120X120X25MM, 2-BALL BEA
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FMA1-12025WBHW12 | Q1277-ND | FMA1-12025WBHW12 | FMA1-12025WBHW12 |
| Product Name | 120x120x25mm, 100-240VAC, 79.16CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan | AC Fans | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 79.16 SCFM (135 m³/hr) | 79.4 SCFM (135 m³/hr) | 79.4 SCFM (135 m³/hr) | |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | 0.1750 in H2O (0.3270 Torr) | ||
| Maximum Sound Level | 44.8 dbA | 44.8 dbA | 44.8 dbA | |
| Nominal Voltage | 100 to 240 volts | 100 to 240 volts | 100 to 240 volts |