The FMA1-09238WBMW12-55 is a 92x92x38mm brushless EC axial fan with two ball bearings, designed for air cooling applications. It operates on 100-240 VAC, draws 0.06 A, and consumes 2.80 W at 3000 rpm, delivering 1.63 CMM (57.59 CFM) airflow with a static pressure of 52.47 Pa and a noise level of 36.5 dB(A). The fan features UL 1007 AWG 22, 300mm wire leads, a plastic UL94V-0 frame and impeller, and is rated IP55. It operates from -20°C to 70°C and has a rated life expectancy of 70,000 hours at 40°C. The fan complies with CE standards. Weight is 174 g.
FMA1-09238WBMW12-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-09238WBMW12-55 |
| Product Name | 92x92x38mm, 100-240VAC, 57.59CFM, 2 Wire Leads, IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 57.59 SCFM (97.89 m³/hr) |
| Maximum Static Pressure | 0.2100 in H2O (0.3923 Torr) |
| Maximum Sound Level | 36.5 dbA |
| Nominal Voltage | 100 to 240 volts |