Qualtek Electronics Corp. 92x92x38mm, 100-240VAC, 47.85CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-09238WBLW14

Description
FMA1-09238WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-09238WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92x92x38mm, 100-240VAC, 47.85CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan - FMA1-09238WBLW14 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x38mm, 100-240VAC, 47.85CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
FMA1-09238WBLW14
92x92x38mm, 100-240VAC, 47.85CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-09238WBLW14
FMA1-09238WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

FMA1-09238WBLW14 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-09238WBLW14
Product Name 92x92x38mm, 100-240VAC, 47.85CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.85 SCFM (81.33 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 31.1 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Power Cord, 24, 125V; For Use With Qualtek Electronics - 87F3910 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details
DC Fans - FAD1-04010BHAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
60x60x20mm, 5 VDC, 14.279 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-06020BHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure 0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
50x50x10mm, 24 VDC, 9 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010DHMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
3 suppliers