Qualtek Electronics Corp. 92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, , IP55, Ball Bearing EC Axial Fan FMA1-09238WBLW12-55

Description
FMA1-09238WBLW12-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote
Description
FMA1-09238WBLW12-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FMA1-09238WBLW12-55 is a 92x92x38mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 47.85 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with two ball bearings for enhanced longevity and operates within a temperature range of -20¬8C to 70¬8C. The fan is constructed from UL94V-0 rated plastic for both the frame and impeller, contributing to its robustness. It has an IP55 rating, indicating protection against dust and water ingress. The product includes UL 1007 AWG 22, 300mm wire leads for easy connection. The expected life span is approximately 70,000 hours at 40¬8C, making it suitable for various applications requiring consistent airflow.

Datasheet Summary
Powered by GS/AI

The FMA1-09238WBLW12-55 is a 92x92x38mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 47.85 CFM. The fan features a brushless EC motor that is electronically protected, ensuring reliable performance. It is equipped with two ball bearings for enhanced longevity and operates within a temperature range of -20¬8C to 70¬8C. The fan is constructed from UL94V-0 rated plastic for both the frame and impeller, contributing to its robustness. It has an IP55 rating, indicating protection against dust and water ingress. The product includes UL 1007 AWG 22, 300mm wire leads for easy connection. The expected life span is approximately 70,000 hours at 40¬8C, making it suitable for various applications requiring consistent airflow.

Suppliers

Company
Product
Description
Supplier Links
92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, , IP55, Ball Bearing EC Axial Fan - FMA1-09238WBLW12-55 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, , IP55, Ball Bearing EC Axial Fan
FMA1-09238WBLW12-55
92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, , IP55, Ball Bearing EC Axial Fan FMA1-09238WBLW12-55
FMA1-09238WBLW12-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

FMA1-09238WBLW12-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-09238WBLW12-55
Product Name 92x92x38mm, 100-240VAC, 47.85CFM, 2 Wire Leads, , IP55, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 47.85 SCFM (81.33 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
Maximum Sound Level 31.1 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-05010BALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
40x40x10mm, 12 VDC, 4.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010CBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure 0.0600 in H2O (0.1121 Torr)
View Details
5 suppliers
60x60x25mm, 5 VDC, 17.9 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06025BBMW12-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
3 suppliers