The FMA1-09238WBHW14-55 is a 92x92x38mm brushless EC axial fan with two ball bearings, an IP55 rating, and a speed sensor (FG) output. It operates on 100-240 VAC, draws 0.11 A, consumes 5.50 W, and delivers 67.69 CFM at 3500 rpm with a static pressure of 71.69 Pa and a noise level of 42.0 dB/A. The fan includes 300mm UL 1007 AWG 22 wire leads, a UL94V-0 plastic frame and impeller, and an operating temperature range of -20°C to 70°C. The life expectancy is 70,000 hours at 40°C. The speed sensor outputs a 5 mA maximum signal compatible with 5-24.0 VDC. The fan meets CE approval.
FMA1-09238WBHW14-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-09238WBHW14-55 |
| Product Name | 92x92x38mm, 100-240VAC, 67.69CFM, 3 Wire Leads, Speed Sensor (FG), IP55, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 67.69 SCFM (115 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 100 to 240 volts |