Qualtek Electronics Corp. 92x92x38mm, 100-240VAC, 67.69CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan FMA1-09238WBHW13-55

Description
FMA1-09238WBHW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-09238WBHW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92x92x38mm, 100-240VAC, 67.69CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan - FMA1-09238WBHW13-55 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x38mm, 100-240VAC, 67.69CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan
FMA1-09238WBHW13-55
92x92x38mm, 100-240VAC, 67.69CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan FMA1-09238WBHW13-55
FMA1-09238WBHW13-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Alarm (RD) Output Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

FMA1-09238WBHW13-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-09238WBHW13-55
Product Name 92x92x38mm, 100-240VAC, 67.69CFM, 3 Wire Leads, Alarm Output (RD), IP55, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.69 SCFM (115 m³/hr)
Maximum Static Pressure 0.2900 in H2O (0.5418 Torr)
Maximum Sound Level 42 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010BBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Sound Level 19 dbA
Nominal Voltage 5 volts
View Details
2 suppliers
60x60x25mm, 12 VDC, 12.782 CFM, 3 Wire Leads, Alarm Output (RD), Ball Bearing DC Axial Fan - FAD1-06025CBLW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025BBLW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
AC Fans - Q573-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers