FMA1-09238WBHW12-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09238WBM and FMA1-09238WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-09238WBHW12-56 |
| Product Name | 92x92x38mm, 100-240VAC, 67.69CFM, 2 Wire Leads, IP56, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 67.69 SCFM (115 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) |
| Maximum Sound Level | 42 dbA |
| Nominal Voltage | 100 to 240 volts |