Qualtek Electronics Corp. 92x92x25mm, 100-240VAC, 45.69CFM, Terminal, IP56, Ball Bearing EC Axial Fan FMA1-09225WBMT12-56

Description
FMA1-09225WBMT12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-09225WBMT12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92x92x25mm, 100-240VAC, 45.69CFM, Terminal, IP56, Ball Bearing EC Axial Fan - FMA1-09225WBMT12-56 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x25mm, 100-240VAC, 45.69CFM, Terminal, IP56, Ball Bearing EC Axial Fan
FMA1-09225WBMT12-56
92x92x25mm, 100-240VAC, 45.69CFM, Terminal, IP56, Ball Bearing EC Axial Fan FMA1-09225WBMT12-56
FMA1-09225WBMT12-56 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP56 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

FMA1-09225WBMT12-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-09225WBMT12-56
Product Name 92x92x25mm, 100-240VAC, 45.69CFM, Terminal, IP56, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 45.69 SCFM (77.66 m³/hr)
Maximum Static Pressure 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 38.6 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q574-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
5 suppliers
60x60x25mm, 12 VDC, 17.9 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBMW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-03010CAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
View Details
2 suppliers
60x60x25mm, 5 VDC, 17.9 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHMW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 17.9 SCFM (30.43 m³/hr)
Maximum Static Pressure 0.1520 in H2O (0.2840 Torr)
View Details