The FMA1-09225WBHW13 is a 92x92x25mm EC axial fan designed for efficient airflow and durability. It operates on a voltage range of 100-240VAC and provides a maximum airflow of 55.68 CFM. The fan features a brushless motor that is electronically protected, ensuring reliable performance. It is equipped with three wire leads for connection and includes an alarm output (RD) for monitoring purposes. The fan is rated IP54, making it suitable for environments where dust and moisture are present. With a temperature operating range of -20°C to 70°C and a life expectancy of 70,000 hours at 40°C, this fan is built for longevity. The frame and impeller are made from UL94V-0 plastic, contributing to its robustness.
FMA1-09225WBHW13 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-09225WBHW13 |
| Product Name | 92x92x25mm, 100-240VAC, 55.68CFM, 3 Wire Leads, Alarm Output (RD), IP54, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 55.68 SCFM (94.64 m³/hr) |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 100 to 240 volts |