The FMA1-09225WBHW13-56 is a 92x92x25mm brushless EC axial fan with two ball bearings, operated from 100-240 VAC, delivering 55.68 CFM (1.58 CMM) at 3500 rpm with a maximum static pressure of 66.10 Pa and a noise level of 44.0 dB(A). It features wire leads, an alarm output (RD), and an IP56 rating. The frame and impeller are made of UL94V-0 plastic. Operating temperature ranges from -20°C to 70°C, with a life expectancy of 70,000 hours at 40°C. The fan is electronically protected and meets UL 1007 wire standards. Note: Alarm output variants have four wire leads, with the alarm signal on a white lead.
FMA1-09225WBHW13-56 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP56
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Alarm (RD) Output
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-09225WBHW13-56 |
| Product Name | 92x92x25mm, 100-240VAC, 55.68CFM, 3 Wire Leads, Alarm Output (RD), IP56, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 55.68 SCFM (94.64 m³/hr) |
| Maximum Static Pressure | 0.2700 in H2O (0.5044 Torr) |
| Maximum Sound Level | 44 dbA |
| Nominal Voltage | 100 to 240 volts |