Qualtek Electronics Corp. 92x92x25mm, 100-240VAC, 55.68CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-09225WBHT12

Description
FMA1-09225WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-09225WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
92x92x25mm, 100-240VAC, 55.68CFM, Terminal, IP54, Ball Bearing EC Axial Fan - FMA1-09225WBHT12 - Qualtek Electronics Corp.
Mentor, OH, United States
92x92x25mm, 100-240VAC, 55.68CFM, Terminal, IP54, Ball Bearing EC Axial Fan
FMA1-09225WBHT12
92x92x25mm, 100-240VAC, 55.68CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-09225WBHT12
FMA1-09225WBHT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

FMA1-09225WBHT12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-09225WBM and FMA1-09225WBL series fans have CE approvals.

Supplier's Site Datasheet
AC Fans - 189-FMA1-09225WBHT12-ND - DigiKey
Thief River Falls, MN, United States
Fan Tubeaxial 100 ~ 240VAC Square - 92mm L x 92mm H Ball 55.6 CFM (1.56m³/min) 2 Terminals

Fan Tubeaxial 100 ~ 240VAC Square - 92mm L x 92mm H Ball 55.6 CFM (1.56m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
AC Fans

AC Fans

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number FMA1-09225WBHT12 189-FMA1-09225WBHT12-ND FMA1-09225WBHT12
Product Name 92x92x25mm, 100-240VAC, 55.68CFM, Terminal, IP54, Ball Bearing EC Axial Fan AC Fans AC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.68 SCFM (94.64 m³/hr) 55.6 SCFM (94.5 m³/hr)
Maximum Static Pressure 0.2700 in H2O (0.5044 Torr) 0.2650 in H2O (0.4951 Torr)
Maximum Sound Level 44 dbA 44 dbA
Nominal Voltage 100 to 240 volts 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 17B6445 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
DC Fans - FAD1-04020CSAW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
Fan Power Cord; For Use With Qualtek Electronics - 04M4688 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 300 volts
Running Current 10 amps
View Details