Qualtek Electronics Corp. 80x80x38mm, 100-240VAC, 36.3CFM, Terminal, IP55, Ball Bearing EC Axial Fan FMA1-08038WBMT12-55

Description
FMA1-08038WBMT12-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08038WBMT12-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x38mm, 100-240VAC, 36.3CFM, Terminal, IP55, Ball Bearing EC Axial Fan - FMA1-08038WBMT12-55 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x38mm, 100-240VAC, 36.3CFM, Terminal, IP55, Ball Bearing EC Axial Fan
FMA1-08038WBMT12-55
80x80x38mm, 100-240VAC, 36.3CFM, Terminal, IP55, Ball Bearing EC Axial Fan FMA1-08038WBMT12-55
FMA1-08038WBMT12-55 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP55 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

FMA1-08038WBMT12-55 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP55
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08038WBMT12-55
Product Name 80x80x38mm, 100-240VAC, 36.3CFM, Terminal, IP55, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 36.3 SCFM (61.7 m³/hr)
Maximum Static Pressure 0.2200 in H2O (0.4110 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025BBLW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DBJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 24 volts
View Details
AC Fans - Q1098-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 104 SCFM (176 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
View Details
4 suppliers
DC Brushless Fans (BLDC) - FAD1-06020BSHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.4 SCFM (27.88 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers