Qualtek Electronics Corp. 80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-08038WBLW14

Description
FMA1-08038WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08038WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan - FMA1-08038WBLW14 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
FMA1-08038WBLW14
80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan FMA1-08038WBLW14
FMA1-08038WBLW14 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: UL 1007 AWG 22, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Special Function: Speed Sensor (FG) Output Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

FMA1-08038WBLW14 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Special Function: Speed Sensor (FG) Output
Note 1: FMA1-08038WBM and FMA1-08038WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08038WBLW14
Product Name 80x80x38mm, 100-240VAC, 30.61CFM, 3 Wire Leads, Speed Sensor (FG), IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30.61 SCFM (52.03 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fan Accessories Qualtek Electronics - 92B2878 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
07 Series Fan Power Cord, 12, T-Type Qualtek Electronics - 17B6442 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
60x60x25mm, 12 VDC, 26.178 CFM, 3 Wire Leads, PWM Speed Control, Ball Bearing DC Axial Fan - FAD1-06025CBJW19-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 26.18 SCFM (44.5 m³/hr)
Maximum Static Pressure 0.2980 in H2O (0.5568 Torr)
View Details
40x40x10mm, 5 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-04010BBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
5 suppliers