The FMA1-08025WBM series is an 80x80x25mm brushless EC axial fan with two ball bearings, designed for operation between -20°C and 70°C with a 70,000-hour life expectancy at 40°C. It features a plastic UL94V-0 frame and impeller, 300mm UL 1007 AWG 22 wire leads, and operates on 100-240VAC. The model FMA1-08025WBM delivers 32.13 CFM airflow at 3000 rpm with a static pressure of 42.27 Pa and a noise level of 27.0 dB(A). The unit weighs 95 grams and is rated IP54, with optional IP55 or IP56 ratings available. This series has CE approval.
FMA1-08025WBMW12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 22, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | FMA1-08025WBMW12 |
| Product Name | 80x80x25mm, 100-240VAC, 32.13CFM, 2 Wire Leads, IP54, Ball Bearing EC Axial Fan |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 32.13 SCFM (54.61 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) |
| Maximum Sound Level | 27 dbA |
| Nominal Voltage | 100 to 240 volts |