Qualtek Electronics Corp. 80x80x25mm, 100-240VAC, 32.13CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-08025WBMT12

Description
FMA1-08025WBMT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet
Description
FMA1-08025WBMT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80x80x25mm, 100-240VAC, 32.13CFM, Terminal, IP54, Ball Bearing EC Axial Fan - FMA1-08025WBMT12 - Qualtek Electronics Corp.
Mentor, OH, United States
80x80x25mm, 100-240VAC, 32.13CFM, Terminal, IP54, Ball Bearing EC Axial Fan
FMA1-08025WBMT12
80x80x25mm, 100-240VAC, 32.13CFM, Terminal, IP54, Ball Bearing EC Axial Fan FMA1-08025WBMT12
FMA1-08025WBMT12 EC Axial Fan Features: Motor: Brushless EC Motor Protection: Electronically Protected Bearing Type: Two Ball Connection: Terminal Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 IP Rating: IP54 Operating Temp: -20°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL, CE Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

FMA1-08025WBMT12 EC Axial Fan
Features:
Motor: Brushless EC
Motor Protection: Electronically Protected
Bearing Type: Two Ball
Connection: Terminal
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
IP Rating: IP54
Operating Temp: -20°C~70°C
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, CE
Note 1: FMA1-08025WBM and FMA1-08025WBL series fans have CE approvals.

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Electronic Cooling Fans
Product Number FMA1-08025WBMT12
Product Name 80x80x25mm, 100-240VAC, 32.13CFM, Terminal, IP54, Ball Bearing EC Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.13 SCFM (54.61 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 27 dbA
Nominal Voltage 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - Q620-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.2 SCFM (22.44 m³/hr)
Maximum Static Pressure 0.0630 in H2O (0.1177 Torr)
View Details
2 suppliers
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010CBHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers
DC Brushless Fans (BLDC) - FAD1-05010CAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.3 SCFM (17.51 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
2 suppliers
AC Fans - Q599-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71.5 SCFM (122 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers